Vishay Intertechnology, Inc. RES 511K OHM 1/10W .1% AXIAL RNC50H5113BRBSL

Description
RES 511Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/10W .1% AXIAL - RNC50H5113BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/10W .1% AXIAL
RNC50H5113BRBSL
RES 511K OHM 1/10W .1% AXIAL RNC50H5113BRBSL
RES 511Kohm 1/10W .1% AXIAL

RES 511Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5113BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5113BRBSL-ND
Through Hole Resistors RNC50H5113BRBSL-ND
511 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5113BRBSL RNC50H5113BRBSL-ND
Product Name RES 511K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details