Vishay Intertechnology, Inc. RES 52.3 OHM 1/10W .1% AXIAL RNC50H52R3BSRSL

Description
RES 52.3ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/10W .1% AXIAL - RNC50H52R3BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/10W .1% AXIAL
RNC50H52R3BSRSL
RES 52.3 OHM 1/10W .1% AXIAL RNC50H52R3BSRSL
RES 52.3ohm 1/10W .1% AXIAL

RES 52.3ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H52R3BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H52R3BSRSL-ND
Through Hole Resistors RNC50H52R3BSRSL-ND
52.3 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H52R3BSRSL RNC50H52R3BSRSL-ND
Product Name RES 52.3 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details