Vishay Intertechnology, Inc. RES 5.49K OHM 1/10W .5% AXIAL RNC50H5491DSRSL

Description
RES 5.49Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/10W .5% AXIAL - RNC50H5491DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/10W .5% AXIAL
RNC50H5491DSRSL
RES 5.49K OHM 1/10W .5% AXIAL RNC50H5491DSRSL
RES 5.49Kohm 1/10W .5% AXIAL

RES 5.49Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5491DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5491DSRSL-ND
Through Hole Resistors RNC50H5491DSRSL-ND
5.49 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5491DSRSL RNC50H5491DSRSL-ND
Product Name RES 5.49K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details