Vishay Intertechnology, Inc. RES 54.9K OHM 1/10W 1% AXIAL RNC50H5492FRB14

Description
RES 54.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/10W 1% AXIAL - RNC50H5492FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/10W 1% AXIAL
RNC50H5492FRB14
RES 54.9K OHM 1/10W 1% AXIAL RNC50H5492FRB14
RES 54.9Kohm 1/10W 1% AXIAL

RES 54.9Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5492FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5492FRB14-ND
Through Hole Resistors RNC50H5492FRB14-ND
54.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5492FRB14 RNC50H5492FRB14-ND
Product Name RES 54.9K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details