Vishay Intertechnology, Inc. RES 517 OHM 1/10W .1% AXIAL RNC50H5170BSRSL

Description
RES 517ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 517ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 517 OHM 1/10W .1% AXIAL - RNC50H5170BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 517 OHM 1/10W .1% AXIAL
RNC50H5170BSRSL
RES 517 OHM 1/10W .1% AXIAL RNC50H5170BSRSL
RES 517ohm 1/10W .1% AXIAL

RES 517ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5170BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5170BSRSL-ND
Through Hole Resistors RNC50H5170BSRSL-ND
517 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

517 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5170BSRSL RNC50H5170BSRSL-ND
Product Name RES 517 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 517 ohms 517 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details