Vishay Intertechnology, Inc. RES 549 OHM 1/10W .1% AXIAL RNC50H5490BSB14

Description
RES 549ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/10W .1% AXIAL - RNC50H5490BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/10W .1% AXIAL
RNC50H5490BSB14
RES 549 OHM 1/10W .1% AXIAL RNC50H5490BSB14
RES 549ohm 1/10W .1% AXIAL

RES 549ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5490BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5490BSB14-ND
Through Hole Resistors RNC50H5490BSB14-ND
549 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5490BSB14 RNC50H5490BSB14-ND
Product Name RES 549 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details