Vishay Intertechnology, Inc. RES 523K OHM 1/10W 1% AXIAL RNC50H5233FSRE6

Description
RES 523Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/10W 1% AXIAL - RNC50H5233FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/10W 1% AXIAL
RNC50H5233FSRE6
RES 523K OHM 1/10W 1% AXIAL RNC50H5233FSRE6
RES 523Kohm 1/10W 1% AXIAL

RES 523Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5233FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5233FSRE6-ND
Through Hole Resistors RNC50H5233FSRE6-ND
523 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5233FSRE6 RNC50H5233FSRE6-ND
Product Name RES 523K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details