Vishay Intertechnology, Inc. Through Hole Resistors RNC50H5420DSB14

Description
542 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
542 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H5420DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5420DSB14-ND
Through Hole Resistors RNC50H5420DSB14-ND
542 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

542 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,542,.5%,50PPM,S/.001%,BULK - RNC50H5420DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,542,.5%,50PPM,S/.001%,BULK
RNC50H5420DSB14
MF,1/10W,542,.5%,50PPM,S/.001%,BULK RNC50H5420DSB14
MF,1/10W,542,.5%,50P PM,S/.001%,BULK

MF,1/10W,542,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H5420DSB14-ND RNC50H5420DSB14
Product Name Through Hole Resistors MF,1/10W,542,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 542 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers