Vishay Intertechnology, Inc. RES 5.3K OHM 1/10W .5% AXIAL RNC50H5301DSBSL

Description
RES 5.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/10W .5% AXIAL - RNC50H5301DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/10W .5% AXIAL
RNC50H5301DSBSL
RES 5.3K OHM 1/10W .5% AXIAL RNC50H5301DSBSL
RES 5.3Kohm 1/10W .5% AXIAL

RES 5.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5301DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5301DSBSL-ND
Through Hole Resistors RNC50H5301DSBSL-ND
5.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5301DSBSL RNC50H5301DSBSL-ND
Product Name RES 5.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers