ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 990 1000 1010 1020 1030 1040 1050 1051 1052 1053 1054 1055 1056 1057 1058 1059 1060 1061 1062 1070 1080 1090 1100 1110 1120 1150 1200 1250 1300 1350 1400 1500 1578
Product Name Notes
MF,1/8W,1.91K ,.1%,25PPM,S/.001%,B ULK
MF,1/8W,1.96K ,.1%,25PPM,S/.001%,B ULK
MF,1/8W,19.1K ,1%,25PPM,S/.001%,BU LK
MF,1/8W,19.3K ,.1%,25PPM,S/.001%,B ULK
MF,1/8W,19.6K ,1%,25PPM,S/.001%,BU LK
MF,1/8W,196K,1%,25PP M,S/.001%,BULK
MF,1/8W,200,1%,25PPM ,S/.001%,T/R
MF,1/8W,20K ,.1%,25PPM,S/.001%,T /R
MF,1/8W,20K ,1%,25PPM,S/.001%,BU LK
MF,1/8W,20K ,1%,25PPM,S/.001%,T/ R
MF,1/8W,2K ,.1%,25PPM,S/.001%,B ULK
RES 1.91Kohm 1/8W .1% AXIAL
RES 1.91Kohm 1/8W 1% AXIAL
RES 1.91Mohm 1/8W .1% AXIAL
RES 1.91Mohm 1/8W 1% AXIAL
RES 1.92Kohm 1/8W .1% AXIAL
RES 1.93Kohm 1/8W .1% AXIAL
RES 1.94Kohm 1/8W .1% AXIAL
RES 1.95Kohm 1/8W .1% AXIAL
RES 1.96Kohm 1/8W .1% AXIAL
RES 1.96Kohm 1/8W 1% AXIAL
RES 1.96Mohm 1/8W .1% AXIAL
RES 1.96Mohm 1/8W 1% AXIAL
RES 1.97Kohm 1/8W .1% AXIAL
RES 1.98Kohm 1/8W .1% AXIAL
RES 1.99Kohm 1/8W .1% AXIAL
RES 1.9Kohm 1/8W .1% AXIAL
RES 18.2ohm 1/8W .1% AXIAL
RES 18.2ohm 1/8W 1% AXIAL
RES 18.4ohm 1/8W .1% AXIAL
RES 18.7ohm 1/8W .1% AXIAL
RES 18.7ohm 1/8W 1% AXIAL
RES 18.9ohm 1/8W .1% AXIAL
RES 189Kohm 1/8W .1% AXIAL
RES 18ohm 1/8W .1% AXIAL
RES 19.1Kohm 1/8W .1% AXIAL
RES 19.1Kohm 1/8W 1% AXIAL
RES 19.1ohm 1/8W .1% AXIAL
RES 19.1ohm 1/8W 1% AXIAL
RES 19.3Kohm 1/8W .1% AXIAL
RES 19.3ohm 1/8W .1% AXIAL
RES 19.6Kohm 1/8W .1% AXIAL
RES 19.6Kohm 1/8W .5% AXIAL
RES 19.6Kohm 1/8W 1% AXIAL
RES 19.6ohm 1/8W .1% AXIAL
RES 19.6ohm 1/8W 1% AXIAL
RES 19.7Kohm 1/8W .1% AXIAL
RES 19.8Kohm 1/8W .1% AXIAL
RES 19.8ohm 1/8W .1% AXIAL
RES 191Kohm 1/8W .1% AXIAL
RES 191Kohm 1/8W 1% AXIAL
RES 191ohm 1/8W .1% AXIAL
RES 191ohm 1/8W 1% AXIAL
RES 193Kohm 1/8W .1% AXIAL
RES 193ohm 1/8W .1% AXIAL
RES 195Kohm 1/8W .1% AXIAL
RES 196Kohm 1/8W .1% AXIAL
RES 196Kohm 1/8W 1% AXIAL
RES 196ohm 1/8W .1% AXIAL
RES 196ohm 1/8W 1% AXIAL
RES 198Kohm 1/8W .1% AXIAL
RES 198ohm 1/8W .1% AXIAL
RES 200Kohm 1/8W .1% AXIAL
RES 200ohm 1/8W .1% AXIAL
RES 200ohm 1/8W 1% AXIAL
RES 20Kohm 1/8W .1% AXIAL
RES 20Kohm 1/8W .5% AXIAL
RES 20Kohm 1/8W 1% AXIAL
RES 2Kohm 1/8W .1% AXIAL
RES 2Kohm 1/8W .5% AXIAL
RES 2Kohm 1/8W 1% AXIAL
Res Metal Film 1.91K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.91K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.91M Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.91M Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.93K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.93K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.96K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.96K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.96K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.96K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.96M Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 1.96M Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 1.98K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 18 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18.2 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 18.7 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 18.7 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 18.7 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 189K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.1 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.1 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 19.1K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.1K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.3 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 19.3 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.3K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.6 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.6 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 19.6 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 19.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.6K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 19.6K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.6K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 19.8K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 191 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 191 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 191 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 191K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 191K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 191K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 193 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 193 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 193K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 193K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 196 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 196 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 196K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 196K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 196K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 198 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 198 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 198K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 200 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 200K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 200K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 20K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 20K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55J1913FS
RNC55J1962FS

<< Prev Next >>