Vishay Precision Group Through Hole Resistors RNC55J2001FSRE6

Description
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2001FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2001FSRE6-ND
Through Hole Resistors RNC55J2001FSRE6-ND
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2K OHM 1/8W 1% AXIAL - RNC55J2001FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W 1% AXIAL
RNC55J2001FSRE6
RES 2K OHM 1/8W 1% AXIAL RNC55J2001FSRE6
RES 2Kohm 1/8W 1% AXIAL

RES 2Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M1789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M1789
Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M1789
Resistor,Metal Film,2KOhms,200WV,1+ /-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,2KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2001FSRE6-ND RNC55J2001FSRE6 08M1789
Product Name Through Hole Resistors RES 2K OHM 1/8W 1% AXIAL Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details