Vishay Intertechnology, Inc. RES 19.8 OHM 1/8W .1% AXIAL RNC55J19R8BRB14

Description
RES 19.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8 OHM 1/8W .1% AXIAL - RNC55J19R8BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8 OHM 1/8W .1% AXIAL
RNC55J19R8BRB14
RES 19.8 OHM 1/8W .1% AXIAL RNC55J19R8BRB14
RES 19.8ohm 1/8W .1% AXIAL

RES 19.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J19R8BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J19R8BRB14-ND
Through Hole Resistors RNC55J19R8BRB14-ND
19.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J19R8BRB14 RNC55J19R8BRB14-ND
Product Name RES 19.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.8 ohms 19.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers