Vishay Precision Group RES 196 OHM 1/8W 1% AXIAL RNC55J1960FSB14

Description
RES 196ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/8W 1% AXIAL - RNC55J1960FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/8W 1% AXIAL
RNC55J1960FSB14
RES 196 OHM 1/8W 1% AXIAL RNC55J1960FSB14
RES 196ohm 1/8W 1% AXIAL

RES 196ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1960FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1960FSB14-ND
Through Hole Resistors RNC55J1960FSB14-ND
196 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,196Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M1705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M1705
Resistor,metal Film,196Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M1705
Resistor,Metal Film,196Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,196Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site
Through Hole Resistors - RNC55J1960FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1960FSB14
Through Hole Resistors RNC55J1960FSB14
RES 196 OHM 1/8W 1% AXIAL

RES 196 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J1960FSB14 RNC55J1960FSB14-ND 08M1705 RNC55J1960FSB14
Product Name RES 196 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,196Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details