RES 2Kohm 1/8W 1% AXIAL
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,2KOhms,200WV,1+
RES 2K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J2001FPB14 | RNC55J2001FPB14-ND | 08M1780 | RNC55J2001FPB14 |
| Product Name | RES 2K OHM 1/8W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 2000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | 8 watts | |
| Configuration | Single Resistor | Single Resistor |