Vishay Intertechnology, Inc. RES 1.96M OHM 1/8W 1% AXIAL RNC55J1964FSB14

Description
RES 1.96Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/8W 1% AXIAL - RNC55J1964FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/8W 1% AXIAL
RNC55J1964FSB14
RES 1.96M OHM 1/8W 1% AXIAL RNC55J1964FSB14
RES 1.96Mohm 1/8W 1% AXIAL

RES 1.96Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1964FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1964FSB14-ND
Through Hole Resistors RNC55J1964FSB14-ND
1.96 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1964FSB14 RNC55J1964FSB14-ND
Product Name RES 1.96M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers