Vishay Intertechnology, Inc. RES 196K OHM 1/8W .1% AXIAL RNC55J1963BSRSL

Description
RES 196Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/8W .1% AXIAL - RNC55J1963BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/8W .1% AXIAL
RNC55J1963BSRSL
RES 196K OHM 1/8W .1% AXIAL RNC55J1963BSRSL
RES 196Kohm 1/8W .1% AXIAL

RES 196Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1963BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1963BSRSL-ND
Through Hole Resistors RNC55J1963BSRSL-ND
196 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1963BSRSL RNC55J1963BSRSL-ND
Product Name RES 196K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers