Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1961BSB14

Description
1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1961BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1961BSB14-ND
Through Hole Resistors RNC55J1961BSB14-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,1.96K ,.1%,25PPM,S/.001%,BULK - RNC55J1961BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.96K ,.1%,25PPM,S/.001%,BULK
RNC55J1961BSB14
MF,1/8W,1.96K ,.1%,25PPM,S/.001%,BULK RNC55J1961BSB14
MF,1/8W,1.96K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,1.96K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1961BSB14-ND RNC55J1961BSB14
Product Name Through Hole Resistors MF,1/8W,1.96K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details