Vishay Intertechnology, Inc. RES 200K OHM 1/8W .1% AXIAL RNC55J2003BSBSL

Description
RES 200Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W .1% AXIAL - RNC55J2003BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W .1% AXIAL
RNC55J2003BSBSL
RES 200K OHM 1/8W .1% AXIAL RNC55J2003BSBSL
RES 200Kohm 1/8W .1% AXIAL

RES 200Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2003BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2003BSBSL-ND
Through Hole Resistors RNC55J2003BSBSL-ND
200 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2003BSBSL RNC55J2003BSBSL-ND
Product Name RES 200K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details