Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1991BSB14

Description
1.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1991BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1991BSB14-ND
Through Hole Resistors RNC55J1991BSB14-ND
1.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.99K OHM 1/8W .1% AXIAL - RNC55J1991BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.99K OHM 1/8W .1% AXIAL
RNC55J1991BSB14
RES 1.99K OHM 1/8W .1% AXIAL RNC55J1991BSB14
RES 1.99Kohm 1/8W .1% AXIAL

RES 1.99Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1991BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1991BSB14
Through Hole Resistors RNC55J1991BSB14
RES 1.99K OHM 1/8W .1% AXIAL

RES 1.99K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1991BSB14-ND RNC55J1991BSB14 RNC55J1991BSB14
Product Name Through Hole Resistors RES 1.99K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details