Vishay Intertechnology, Inc. RES 1.92K OHM 1/8W .1% AXIAL RNC55J1921BSB14

Description
RES 1.92Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.92Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.92K OHM 1/8W .1% AXIAL - RNC55J1921BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.92K OHM 1/8W .1% AXIAL
RNC55J1921BSB14
RES 1.92K OHM 1/8W .1% AXIAL RNC55J1921BSB14
RES 1.92Kohm 1/8W .1% AXIAL

RES 1.92Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1921BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1921BSB14-ND
Through Hole Resistors RNC55J1921BSB14-ND
1.92 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.92 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1921BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1921BSB14
Through Hole Resistors RNC55J1921BSB14
RES 1.92K OHM 1/8W .1% AXIAL

RES 1.92K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1921BSB14 RNC55J1921BSB14-ND RNC55J1921BSB14
Product Name RES 1.92K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details