The RNC55J1963FRB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 196 kΩ with a power rating of 1/8 W at 70 °C and a tolerance of ±1%. The resistor operates within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200 V. This resistor is characterized by a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for enhanced moisture protection. The product is solderable and weldable, complying with MIL-STD-1276, type C. Engineers seeking reliable resistors for military or high-reliability applications may find this product suitable due to its rigorous testing and qualification standards.
196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 196K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RES 196K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1963FRB14-ND | RNC55J1963FRB14 | RNC55J1963FRB14 |
| Product Name | Through Hole Resistors | Res Metal Film 196K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % | 1 +/- % |