Vishay Intertechnology, Inc. RES 2K OHM 1/8W .1% AXIAL RNC55J2001BPRSL

Description
RES 2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W .1% AXIAL - RNC55J2001BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W .1% AXIAL
RNC55J2001BPRSL
RES 2K OHM 1/8W .1% AXIAL RNC55J2001BPRSL
RES 2Kohm 1/8W .1% AXIAL

RES 2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2001BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2001BPRSL-ND
Through Hole Resistors RNC55J2001BPRSL-ND
2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2001BPRSL RNC55J2001BPRSL-ND
Product Name RES 2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details