Vishay Intertechnology, Inc. RES 19.1 OHM 1/8W .1% AXIAL RNC55J19R1BSRE6

Description
RES 19.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/8W .1% AXIAL - RNC55J19R1BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/8W .1% AXIAL
RNC55J19R1BSRE6
RES 19.1 OHM 1/8W .1% AXIAL RNC55J19R1BSRE6
RES 19.1ohm 1/8W .1% AXIAL

RES 19.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J19R1BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J19R1BSRE6-ND
Through Hole Resistors RNC55J19R1BSRE6-ND
19.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J19R1BSRE6 RNC55J19R1BSRE6-ND
Product Name RES 19.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details