Vishay Intertechnology, Inc. MF,1/8W,200,1%,25PPM,S/.001%,T/R RNC55J2000FSRE6

Description
MF,1/8W,200,1%,25PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,200,1%,25PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,200,1%,25PPM,S/.001%,T/R - RNC55J2000FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,200,1%,25PPM,S/.001%,T/R
RNC55J2000FSRE6
MF,1/8W,200,1%,25PPM,S/.001%,T/R RNC55J2000FSRE6
MF,1/8W,200,1%,25PPM ,S/.001%,T/R

MF,1/8W,200,1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J2000FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2000FSRE6-ND
Through Hole Resistors RNC55J2000FSRE6-ND
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2000FSRE6 RNC55J2000FSRE6-ND
Product Name MF,1/8W,200,1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers