Vishay Intertechnology, Inc. RES 1.96K OHM 1/8W .1% AXIAL RNC55J1961BSBSL

Description
RES 1.96Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/8W .1% AXIAL - RNC55J1961BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/8W .1% AXIAL
RNC55J1961BSBSL
RES 1.96K OHM 1/8W .1% AXIAL RNC55J1961BSBSL
RES 1.96Kohm 1/8W .1% AXIAL

RES 1.96Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1961BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1961BSBSL-ND
Through Hole Resistors RNC55J1961BSBSL-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1961BSBSL RNC55J1961BSBSL-ND
Product Name RES 1.96K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details