Vishay Intertechnology, Inc. RES 191K OHM 1/8W 1% AXIAL RNC55J1913FSB14

Description
RES 191Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/8W 1% AXIAL - RNC55J1913FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/8W 1% AXIAL
RNC55J1913FSB14
RES 191K OHM 1/8W 1% AXIAL RNC55J1913FSB14
RES 191Kohm 1/8W 1% AXIAL

RES 191Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1913FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1913FSB14-ND
Through Hole Resistors RNC55J1913FSB14-ND
191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1913FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1913FSB14
Through Hole Resistors RNC55J1913FSB14
RES 191K OHM 1/8W 1% AXIAL

RES 191K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1913FSB14 RNC55J1913FSB14-ND RNC55J1913FSB14
Product Name RES 191K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details