Vishay Intertechnology, Inc. RES 1.95K OHM 1/8W .1% AXIAL RNC55J1951BSB14

Description
RES 1.95Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.95Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.95K OHM 1/8W .1% AXIAL - RNC55J1951BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.95K OHM 1/8W .1% AXIAL
RNC55J1951BSB14
RES 1.95K OHM 1/8W .1% AXIAL RNC55J1951BSB14
RES 1.95Kohm 1/8W .1% AXIAL

RES 1.95Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1951BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1951BSB14-ND
Through Hole Resistors RNC55J1951BSB14-ND
1.95 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.95 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1951BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1951BSB14
Through Hole Resistors RNC55J1951BSB14
RES 1.95K OHM 1/8W .1% AXIAL

RES 1.95K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1951BSB14 RNC55J1951BSB14-ND RNC55J1951BSB14
Product Name RES 1.95K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1950 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers