Ironwood Electronics, Inc. Datasheets for IC Package Converters and Adapters
IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets.
IC Package Converters and Adapters: Learn more
| Product Name | Notes |
|---|---|
| <!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:"" ; margin:0in; margin-bottom:.0001p t; mso-pagination:widow -orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-fam ily:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in... | |
| <!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:"" ; margin:0in; margin-bottom:.0001p t; mso-pagination:widow -orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-fam ily:"Times New Roman";} a:link, span.MsoHyperlink {color:blue; text-decoration:unde rline; text-underline:singl e;}... | |
| Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to... | |
| Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are... | |
| Our QFP carrier adaptors consist of an SMT emulation base and a probe board that plugs into the base. Options for specifying ZIF sockets, production sockets, or surface mount lands... | |
| Our SOIC probing adaptors include an SMT emulation base and a probe board that plugs into the base. Open top ZIF sockets or surface mount land options provide connections to... | |
| Our two piece PLCC Carrier Adapters incorporate pluggable bases that are available in solderable J-lead, PLCC plug, or clip-on versions. ZIF or production sockets are used to house the PLCC... | |
| Our two piece SOIC probing adaptors consist of an SMT emulation base and a probe board assembly that plugs into the base. Open top ZIF sockets or surface mount land... | |
| Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated... | |
| PLCC systems may be probed by using a surface mounted carrier adaptor system or one of Ironwood's two clip-on probe adaptor systems. We also offer PLCC socket probes that provide... | |
| The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists... | |
| The IC device is soldered directly to surface mount lands on the upper assembly. These are the least expensive, yet most electrically stable, of our QFP probing adapter upper assemblies. | |
| These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's... | |
| These QFP probing adapter upper assemblies incorporate a high quality ZIF socket. ZIF sockets may be open top or clamshell, depending on the package. Refer to the drawing for the... | |
| We offer over 300 prototyping adapters for QFP devices that incorporate ZIF sockets. Many prototyping panel and QFP package combinations are available, so be sure to check the panel and... | |
| We offer prototyping adapters for QFN from 8 to 100 pins and body sizes from 2X3mm to 12X12mm. They employ high temperature FR4/G10 substrate which allows package soldering and rework... | |
| When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package... |
| Next >> |