Ironwood Electronics, Inc. PLCC Lo Clip LC-PLCC20-01

Description
Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated test points on the very low profile -02 series parts (pictured) are accessible from the side, while the -01 series present top accesssible test points.
Description
Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated test points on the very low profile -02 series parts (pictured) are accessible from the side, while the -01 series present top accesssible test points.

Suppliers

Company
Product
Description
Supplier Links
PLCC Lo Clip - LC-PLCC20-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
PLCC Lo Clip
LC-PLCC20-01
PLCC Lo Clip LC-PLCC20-01
Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated test points on the very low profile -02 series parts (pictured) are accessible from the side, while the -01 series present top accesssible test points.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated test points on the very low profile -02 series parts (pictured) are accessible from the side, while the -01 series present top accesssible test points.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LC-PLCC20-01
Product Name PLCC Lo Clip
Product Type IC Probing / Analysis Adapters
RoHS Compliant RoHS Compliant (optional feature)
Socket Type PLCC; Clip
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details