Ironwood Electronics, Inc. QFL Probing Adaptor CA-QFE64SB-M-S-01

Description
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.
Description
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

Suppliers

Company
Product
Description
Supplier Links
QFL Probing Adaptor - CA-QFE64SB-M-S-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
QFL Probing Adaptor
CA-QFE64SB-M-S-01
QFL Probing Adaptor CA-QFE64SB-M-S-01
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number CA-QFE64SB-M-S-01
Product Name QFL Probing Adaptor
Product Type IC Probing / Analysis Adapters
RoHS Compliant RoHS Compliant (optional feature)
Socket Type QFP; Probing Adaptor
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2736 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 2 amps
View Details
PCB Headers & Receptacles - 103169-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers