Ironwood Electronics, Inc. Xilinx FPGA Adaptor FP-X4KPG156-01

Description
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.
Description
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

Suppliers

Company
Product
Description
Supplier Links
Xilinx FPGA Adaptor - FP-X4KPG156-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
Xilinx FPGA Adaptor
FP-X4KPG156-01
Xilinx FPGA Adaptor FP-X4KPG156-01
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number FP-X4KPG156-01
Product Name Xilinx FPGA Adaptor
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant (optional feature)
Socket Type PGA; Development Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details