Ironwood Electronics, Inc. Xilinx FPGA Adaptor FP-X2KPC68-01

Description
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.
Description
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

Suppliers

Company
Product
Description
Supplier Links
Xilinx FPGA Adaptor - FP-X2KPC68-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
Xilinx FPGA Adaptor
FP-X2KPC68-01
Xilinx FPGA Adaptor FP-X2KPC68-01
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number FP-X2KPC68-01
Product Name Xilinx FPGA Adaptor
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant (optional feature)
Socket Type PLCC; Development Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details