Ironwood Electronics, Inc. Datasheets for IC Package Converters and Adapters

IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets.
IC Package Converters and Adapters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
"Probe boards" refer to components that provide test points, which are usually pins suitable for use with test clips and flying leads.
Bottom interface: Type P panel Top interface: SMT Lands
Ironwood leads the industry in BGA probing systems. We have developed probing adapters for 0.75mm pitch BGA packages. Some of our BGA probing adaptors incorporate our own high performance GHz...
Ironwood's SOIC prototyping adapters may be used with almost all of our supported panel types. Our PA-SOxx-S-V-nn series (pictured) of prototyping adapters allow the SOIC package to be mounted vertically,...
Ironwood's SOIC prototyping adapters may be used with almost all of our supported panel types.Our PA-SOxx-S-V-nn series (pictured) of prototyping adapters allow the SOIC package to be mounted vertically, saving...
Many device specific package converters of all types have been lumped into this category.
Many device specific package converters of all types have been lumped into this category
Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to...
Package converters provide an electrical and mechanical conversion from one package type to another. We use gold plated interconnects for our pin and through hole converters. We offer products for...
Package converters provide an electrical and mechanical conversion from one package type to another. We use gold plated interconnects for our pin and through hole converters. We offer products for...
PLCC interfaces for DIP packages. PLCC interface options: J-leaded surface mount foot (-J); PLCC plug (-P); and clip-on (-C). Some parts offer test points (-T).
These adapters allow PLCC devices to be mounted on PGA through hole patterns. The PLCC device is soldered to the adapter's surface mount lands, giving the highest possible reliability. They...
These adapters allow SOIC packages to be mounted on DIP through hole patterns. The SOIC device is soldered to the adapter's surface mount lands, giving the highest possible reliability. The...
These adapters change the width of your DIP package and use gold plated pins. Part numbers ending in "W" indicate wire wrap pin versions of the adapter.
These adapters connect a PGA package to a PLCC interface. Two interface options for the bottom PLCC interface are available: a surface mounted J-Lead or a pluggable foot for use...
These adapters connect DIP packages to SOIC surface mount lands. We typically use a J-leaded foot that will interface with "J-lead" or gull wing land patterns. Parts are available in...
These two piece adapters connect a PGA package to a QFP land pattern. The bottom QFP surface mount base part is available in gull-wing (-G) or low profile leadless (-L)...
These two-part adapters consist of a leadless QFP foot (solders to the target board's surface mount land pattern) and a DIP top that plugs into the foot. Some parts offer...
Top Interface: PLCC Bottom Interface: DIP
We offer prototyping adapters for ZIP devices with 16 to 36 pins. Our 32 and 36 pin ZIP adapters are gangable to accomodate larger pin counts.

<< Prev Next >>