Ironwood Electronics, Inc. PLCC IC Clip CL-PLCC44-M-01

Description
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.
Description
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
PLCC IC Clip
CL-PLCC44-M-01
PLCC IC Clip CL-PLCC44-M-01
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

Supplier's Site
Burnsville, MN, USA
PLCC Clip-On Adaptor
CL-PLCC44-M-01
PLCC Clip-On Adaptor CL-PLCC44-M-01
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc. Ironwood Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number CL-PLCC44-M-01 CL-PLCC44-M-01
Product Name PLCC IC Clip PLCC Clip-On Adaptor
Product Type IC Probing / Analysis Adapters Package Adapters / Converters
RoHS Compliant RoHS Compliant (optional feature) RoHS Compliant (optional feature)
Socket Type PLCC; Clip PLCC; Adaptor
Features Solderless
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details