Ironwood Electronics, Inc. Device Conversion Adaptor DC-PLCC/PGA-8838-01

Description
When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original package space. We offer a number of standard device converter parts, however, device converters are typically developed to your unique specs. Ironwood Electronics is the industry leader in developing custom solutions. Our custom engineering staff is the strongest and most experienced in our industry. Quick turn design and manufacturing is a hallmark of our service to customers.
Description
When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original package space. We offer a number of standard device converter parts, however, device converters are typically developed to your unique specs. Ironwood Electronics is the industry leader in developing custom solutions. Our custom engineering staff is the strongest and most experienced in our industry. Quick turn design and manufacturing is a hallmark of our service to customers.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
Device Conversion Adaptor
DC-PLCC/PGA-8838-01
Device Conversion Adaptor DC-PLCC/PGA-8838-01
When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original package space. We offer a number of standard device converter parts, however, device converters are typically developed to your unique specs. Ironwood Electronics is the industry leader in developing custom solutions. Our custom engineering staff is the strongest and most experienced in our industry. Quick turn design and manufacturing is a hallmark of our service to customers.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} a:link, span.MsoHyperlink {color:blue; text-decoration:underline; text-underline:single;} a:visited, span.MsoHyperlinkFollowed {color:purple; text-decoration:underline; text-underline:single;} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original package space. We offer a number of standard device converter parts, however, device converters are typically developed to your unique specs. Ironwood Electronics is the industry leader in developing custom solutions. Our custom engineering staff is the strongest and most experienced in our industry. Quick turn design and manufacturing is a hallmark of our service to customers.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number DC-PLCC/PGA-8838-01
Product Name Device Conversion Adaptor
Product Type Package Adapters / Converters
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details