Ironwood Electronics, Inc. Device Conversion Adaptor DC-QFP/PGA-3195-01

Description
When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original package space. We offer a number of standard device converter parts, however, device converters are typically developed to your unique specs. Ironwood Electronics is the industry leader in developing custom solutions. Our custom engineering staff is the strongest and most experienced in our industry. Quick turn design and manufacturing is a hallmark of our service to customers.
Description
When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original package space. We offer a number of standard device converter parts, however, device converters are typically developed to your unique specs. Ironwood Electronics is the industry leader in developing custom solutions. Our custom engineering staff is the strongest and most experienced in our industry. Quick turn design and manufacturing is a hallmark of our service to customers.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
Device Conversion Adaptor
DC-QFP/PGA-3195-01
Device Conversion Adaptor DC-QFP/PGA-3195-01
When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original package space. We offer a number of standard device converter parts, however, device converters are typically developed to your unique specs. Ironwood Electronics is the industry leader in developing custom solutions. Our custom engineering staff is the strongest and most experienced in our industry. Quick turn design and manufacturing is a hallmark of our service to customers.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} a:link, span.MsoHyperlink {color:blue; text-decoration:underline; text-underline:single;} a:visited, span.MsoHyperlinkFollowed {color:purple; text-decoration:underline; text-underline:single;} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original package space. We offer a number of standard device converter parts, however, device converters are typically developed to your unique specs. Ironwood Electronics is the industry leader in developing custom solutions. Our custom engineering staff is the strongest and most experienced in our industry. Quick turn design and manufacturing is a hallmark of our service to customers.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number DC-QFP/PGA-3195-01
Product Name Device Conversion Adaptor
Product Type Package Adapters / Converters
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
1 1/4
Specs
Product Type IC Socket
View Details
Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details