Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | LC-PLCC44-01 |
| Product Name | PLCC Lo Clip |
| Product Type | IC Probing / Analysis Adapters |
| RoHS Compliant | RoHS Compliant (optional feature) |
| Socket Type | PLCC; Clip |