Ironwood Electronics, Inc. PLCC Clip-On Adaptor CL-PLCC52-T-01

Description
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.
Description
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
PLCC Clip-On Adaptor
CL-PLCC52-T-01
PLCC Clip-On Adaptor CL-PLCC52-T-01
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

Supplier's Site
Burnsville, MN, USA
PLCC IC Clip
CL-PLCC52-T-01
PLCC IC Clip CL-PLCC52-T-01
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc. Ironwood Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number CL-PLCC52-T-01 CL-PLCC52-T-01
Product Name PLCC Clip-On Adaptor PLCC IC Clip
Product Type Package Adapters / Converters IC Probing / Analysis Adapters
RoHS Compliant RoHS Compliant (optional feature) RoHS Compliant (optional feature)
Socket Type PLCC; Adaptor PLCC; Clip
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details