Ironwood Electronics, Inc. Datasheets for IC Package Converters and Adapters

IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets.
IC Package Converters and Adapters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Ironwood's SOIC prototyping adapters may be used with almost all of our supported panel types. Our PA-SOxx-S-V-nn series (pictured) of prototyping adapters allow the SOIC package to be mounted vertically,...
Many device specific package converters of all types have been lumped into this category.
Our BGA surface mount "feet" are easily soldered to the target system and present a pluggable interface to the other parts in the modular BGA probing system. Select here for...
Our PLCC socket probing adapters plug into PLCC sockets and provide access to all signals at gold plated, 0.025" square test points. The device being tested is housed in a...
Our PLCC to PGA socket probing adapters plug into PLCC sockets and provide access to all signals at gold plated, 0.025" square test points. A pluggable PGA pattern on the...
Our socket probing adapters for DIP packages reliably connect test equipment to in-circuit devices. Gold plated test points are typically 0.025" square, standard 0.1" headers. The headers are arranged in...
Package converters provide an electrical and mechanical conversion from one package type to another. We use gold plated interconnects for our pin and through hole converters. We offer products for...
Package converters provide an electrical and mechanical conversion from one package type to another. We use gold plated interconnects for our pin and through hole converters. We offer products for...
The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design...
The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists...
The Ironwood Electronics line of sockets for BGA, QFN, LGA, and other SMT packages provide a selection for both laboratory test and high volume test. We presently offer 4 major...
These adapters allow SOIC packages to be mounted on DIP through hole patterns. The SOIC device is soldered to the adapter's surface mount lands, giving the highest possible reliability. The...
These BGA surface mount feet are easily attached to target boards using standard flux and reflow methods. They present an array of gold plated pins, typically our "mini-grid" (.05" pitch...
These BGA surface mount feet present a female interface. We utilize blind pin technology to isolate our low temperature solder balls (63/37 PbSn) from the pins.
These patent pending QFN SMT Feet provide a reliable method for interconnecting to QFN pads. These high performance adapters have the same pad configuration as the QFN IC being emulated...
We offer almost 150 surface mount feet for QFP interfaces. Our proprietary shaped solder technology, gull wing leads, or leadless systems are employed to attach the part to the SMT...

<< Prev