Ironwood Electronics, Inc. Datasheets for IC Pin Probes
IC pin probes are used to test integrated circuits (ICs).
IC Pin Probes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| "Probe boards" refer to components that provide test points, which are usually pins suitable for use with test clips and flying leads. | |
| Ironwood leads the industry in BGA probing systems. We have developed probing adapters for 0.75mm pitch BGA packages. Some of our BGA probing adaptors incorporate our own high performance GHz... | |
| Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to... | |
| Our BGA surface mount "feet" are easily soldered to the target system and present a pluggable interface to the other parts in the modular BGA probing system. Select here for... | |
| Our PLCC surface mount feet utilize J-leads to attach to the target system's SMT lands. They present an array of gold plated, .05" pitch MGA "mini-grid" pins. There are various... | |
| The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists... | |
| The Ironwood Electronics line of sockets for BGA, QFN, LGA, and other SMT packages provide a selection for both laboratory test and high volume test. We presently offer 4 major... | |
| These BGA surface mount feet are easily attached to target boards using standard flux and reflow methods. They present an array of gold plated pins, typically our "mini-grid" (.05" pitch... | |
| These BGA surface mount feet present a female interface. We utilize blind pin technology to isolate our low temperature solder balls (63/37 PbSn) from the pins. | |
| We offer almost 150 surface mount feet for QFP interfaces. Our proprietary shaped solder technology, gull wing leads, or leadless systems are employed to attach the part to the SMT... |
| Next >> |