Ironwood Electronics, Inc. Xilinx FPGA Adaptor FP-X3KPQ100-01

Description
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.
Description
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

Suppliers

Company
Product
Description
Supplier Links
Xilinx FPGA Adaptor - FP-X3KPQ100-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
Xilinx FPGA Adaptor
FP-X3KPQ100-01
Xilinx FPGA Adaptor FP-X3KPQ100-01
These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

These adapters allow FPGA development using the XILINX Xchecker configuration interface without designing the target board to accept it. Gold plated test points provide access to all of a device's signals. Our adapters replace a ZIF socket on a target board or emulate the FPGA package itself by using a surface mount base or a PLCC plug.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number FP-X3KPQ100-01
Product Name Xilinx FPGA Adaptor
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant (optional feature)
Socket Type QFP; Development Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amphenol Communications Solutions - 25P9936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details