Ironwood Electronics, Inc. Datasheets for IC Package Converters and Adapters

IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets.
IC Package Converters and Adapters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Ironwood's SOIC prototyping adapters may be used with almost all of our supported panel types. Our PA-SOxx-S-V-nn series (pictured) of prototyping adapters allow the SOIC package to be mounted vertically,...
These adapters incorporate a QFP production socket from 3M Textool or AMP. They support lead pitch of 0.025" in several sizes. Adapters with Textool sockets require a latching aid tool...
These adapters provide surface mount lands for attaching the QFP device. They employ high temerature FR4/G10 substrate which allows package soldering and rework without damage. Gold plated press fit pins...
These prototyping adapters for SDIP devices with 0.070" pitch provide a connection to typical 0.10" pitch prototyping panels. Be sure to check the adapter's package dimensions for compatibility with your...
We offer over 300 prototyping adapters for QFP devices that incorporate ZIF sockets. Many prototyping panel and QFP package combinations are available, so be sure to check the panel and...
We offer prototyping adapters for QIP packages in a variety of sizes ranging from 34 to 90 pins. Like all of Ironwood's protoyping adapters, all male and female contacts are...

<< Prev Next >>