Ironwood Electronics, Inc. Logic Analyzer Adaptor LA-MPROBE-01

Description
Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to remove the probe connections and choose between using a ZIF socket or one of our fast surface mount land sockets. Real time, high speed analysis of target systems requires excellent signal integrity. Our pluggable components employ gold plated connections. Controlled impedance, vendor specific Mictor connectors are used and each signal's integrity is maintained with high speed as the priority. All of these adapters incorporate high speed PCB design techniques to support state analysis and timing of microprocessors.
Description
Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to remove the probe connections and choose between using a ZIF socket or one of our fast surface mount land sockets. Real time, high speed analysis of target systems requires excellent signal integrity. Our pluggable components employ gold plated connections. Controlled impedance, vendor specific Mictor connectors are used and each signal's integrity is maintained with high speed as the priority. All of these adapters incorporate high speed PCB design techniques to support state analysis and timing of microprocessors.

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer Adaptor - LA-MPROBE-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
Logic Analyzer Adaptor
LA-MPROBE-01
Logic Analyzer Adaptor LA-MPROBE-01
Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to remove the probe connections and choose between using a ZIF socket or one of our fast surface mount land sockets. Real time, high speed analysis of target systems requires excellent signal integrity. Our pluggable components employ gold plated connections. Controlled impedance, vendor specific Mictor connectors are used and each signal's integrity is maintained with high speed as the priority. All of these adapters incorporate high speed PCB design techniques to support state analysis and timing of microprocessors.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

Mounted in place of an IC device, Ironwood's line of logic analyzer adapters eliminate the need to design debug features into target systems. Our modular designs offer the capbility to remove the probe connections and choose between using a ZIF socket or one of our fast surface mount land sockets. Real time, high speed analysis of target systems requires excellent signal integrity. Our pluggable components employ gold plated connections. Controlled impedance, vendor specific Mictor connectors are used and each signal's integrity is maintained with high speed as the priority. All of these adapters incorporate high speed PCB design techniques to support state analysis and timing of microprocessors.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LA-MPROBE-01
Product Name Logic Analyzer Adaptor
Product Type IC Probing / Analysis Adapters
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details