Ironwood Electronics, Inc. Datasheets for IC Probing Adapters and Analysis Adapters
IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers.
IC Probing Adapters and Analysis Adapters: Learn more
| Product Name | Notes |
|---|---|
| Ironwood Electronics' high performance QFN probing adapters allow probing of QFN's/MLF's with logic analyzers such as the Agilent 16,000 series or Tektronix TLA700 series. These adapters use gold plated machined... | |
| Ironwood leads the industry in BGA probing systems. Most of our BGA probing systems are modular. We have developed probing adapters for 0.75mm pitch BGA packages. Some of our BGA... | |
| Ironwood offers a number of adapters that support high speed probing using Agilent 16xxx or Tektronix TLA 7xx logic analyzers. These adapters incorporate vendor-specific interfaces and clean, controlled impedance signals. | |
| Ironwood supports developers using in-circuit emulators with adapter products to assist in applications where an emulator pod cannot plug directly into the system being developed. In-circuit Emulator Support When an... | |
| Ironwood's QFP Probing Adapters, or "Carrier Adapters", are two-piece systems that allow probing and socketing of QFP devices. The socketed probe board plugs into an SMT emulator base, or "foot",... | |
| Ironwood's socket probe adapters provide connections for test equipment to in-circuit DIP and socketed PLCC packages. | |
| Our SOIC Probing Adapters, or "Carrier Adapters", are two-piece systems for probing and socketing SOIC devices. The upper assembly provides access to all signals and utilizes a ZIF socket or... | |
| PLCC Probing Adapters allow in-circuit socketing and probing of PLCC packages. Our unique, low profile "Lo-Clips" provide for clip-on, in place probing. "Carrier adapters" utilize interchangeable bases, available in solderable... |