Ironwood Electronics, Inc. Emulator Adaptor EA-QFE80SC-M-01

Description
When an emulator pod cannot plug directly into the system being developed, the most common incompatability issues are space and height restrictions. Often, incompatibility between the emulator pod head and the actual target device is also a concern. Many of the emulator adapters in our catalog are similar to the one pictured to the right. The adapter is surface mounted to the target board and presents an emulator specific interface to the pod head. A modular approach is often more desirable because it allows the developer to test the target system in place while switching between the emulator and the actual IC device. Ironwood's line of emulator adapters, PGA male/male sockets, extenders, and surface mount feet provide convenient, yet highly reliable connections to in-circuit emulators. We have employed rigid-flex material for some custom applications.
Description
When an emulator pod cannot plug directly into the system being developed, the most common incompatability issues are space and height restrictions. Often, incompatibility between the emulator pod head and the actual target device is also a concern. Many of the emulator adapters in our catalog are similar to the one pictured to the right. The adapter is surface mounted to the target board and presents an emulator specific interface to the pod head. A modular approach is often more desirable because it allows the developer to test the target system in place while switching between the emulator and the actual IC device. Ironwood's line of emulator adapters, PGA male/male sockets, extenders, and surface mount feet provide convenient, yet highly reliable connections to in-circuit emulators. We have employed rigid-flex material for some custom applications.

Suppliers

Company
Product
Description
Supplier Links
Emulator Adaptor - EA-QFE80SC-M-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
Emulator Adaptor
EA-QFE80SC-M-01
Emulator Adaptor EA-QFE80SC-M-01
When an emulator pod cannot plug directly into the system being developed, the most common incompatability issues are space and height restrictions. Often, incompatibility between the emulator pod head and the actual target device is also a concern. Many of the emulator adapters in our catalog are similar to the one pictured to the right. The adapter is surface mounted to the target board and presents an emulator specific interface to the pod head. A modular approach is often more desirable because it allows the developer to test the target system in place while switching between the emulator and the actual IC device. Ironwood's line of emulator adapters, PGA male/male sockets, extenders, and surface mount feet provide convenient, yet highly reliable connections to in-circuit emulators. We have employed rigid-flex material for some custom applications.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

When an emulator pod cannot plug directly into the system being developed, the most common incompatability issues are space and height restrictions. Often, incompatibility between the emulator pod head and the actual target device is also a concern. Many of the emulator adapters in our catalog are similar to the one pictured to the right. The adapter is surface mounted to the target board and presents an emulator specific interface to the pod head. A modular approach is often more desirable because it allows the developer to test the target system in place while switching between the emulator and the actual IC device. Ironwood's line of emulator adapters, PGA male/male sockets, extenders, and surface mount feet provide convenient, yet highly reliable connections to in-circuit emulators. We have employed rigid-flex material for some custom applications.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number EA-QFE80SC-M-01
Product Name Emulator Adaptor
Product Type IC Probing / Analysis Adapters
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11305 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Conn, Header, 4Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3848 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details