Ironwood Electronics, Inc. QFL Probing Adaptor CA-QFE80RC-L-S-02

Description
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.
Description
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

Suppliers

Company
Product
Description
Supplier Links
QFL Probing Adaptor - CA-QFE80RC-L-S-02 - Ironwood Electronics, Inc.
Burnsville, MN, USA
QFL Probing Adaptor
CA-QFE80RC-L-S-02
QFL Probing Adaptor CA-QFE80RC-L-S-02
These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the probe board to the target attached SMT feet. The SMT foot is simply soldered to the same pads as for the IC using standard soldering methods. The IC is installed into the ZIF socket on the probe board. The probe board is connected to the PCB attached SMT foot with a male to male pin adapter. Stabilizers are tightened to target PCB to prevent movement when probes are attached. All pins are gold plated for highest reliability interconnect.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number CA-QFE80RC-L-S-02
Product Name QFL Probing Adaptor
Product Type IC Probing / Analysis Adapters
RoHS Compliant RoHS Compliant (optional feature)
Socket Type QFP; Probing Adaptor
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details