Ironwood Electronics, Inc. Datasheets for IC Package Converters and Adapters

IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets.
IC Package Converters and Adapters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Most of our PLCC prototyping adapters utilize production sockets, however, parts numbers that include a "Z" indicate that the adapter has a ZIF socket.
These adapters provide surface mount lands for attaching the BGA device. They employ high temperature FR4/G10 substrate which allows package soldering and rework without damage. Gold plated press fit pins...
These adapters provide ZIF sockets for the BGA device. Several styles of ZIF sockets are employed, includng "Clam Shell", "Open Top", and "Open Top with Lever". All of the ZIF...
These prototyping adapters for DIP devices are vertically oriented, saving panel space. These adapters can also be combined with our DIP to DIP package converters.
We offer prototyping adapters for QFN from 8 to 100 pins and body sizes from 2X3mm to 12X12mm. They employ high temperature FR4/G10 substrate which allows package soldering and rework...
We offer well over 200 PGA prototyping adapters. Like all of Ironwood's protoyping adapters, all male and female contacts are gold plated. Be sure to refer to the Ironwood package...

<< Prev Next >>