Ironwood Electronics, Inc. PLCC Lo Clip LC-PLCC28-01

Description
Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated test points on the very low profile -02 series parts (pictured) are accessible from the side, while the -01 series present top accesssible test points.
Description
Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated test points on the very low profile -02 series parts (pictured) are accessible from the side, while the -01 series present top accesssible test points.

Suppliers

Company
Product
Description
Supplier Links
PLCC Lo Clip - LC-PLCC28-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
PLCC Lo Clip
LC-PLCC28-01
PLCC Lo Clip LC-PLCC28-01
Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated test points on the very low profile -02 series parts (pictured) are accessible from the side, while the -01 series present top accesssible test points.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

Our unique "PLCC Lo-Clips" are easy to use, clip on probe boards. Simply plug the probe board onto a surface mounted, in-circuit PLCC device and start testing. The gold plated test points on the very low profile -02 series parts (pictured) are accessible from the side, while the -01 series present top accesssible test points.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LC-PLCC28-01
Product Name PLCC Lo Clip
Product Type IC Probing / Analysis Adapters
RoHS Compliant RoHS Compliant (optional feature)
Socket Type PLCC; Clip
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
SMT (Micro-Miniature) Jumper - 5102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details