Ironwood Electronics, Inc. GHz Socket SMT Adaptor LS-BGA121D-05

Description
Packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature test. Contactor types include wire-filled elastomer, spring pin, diamond particle, and capped-silver-partic le elastomer. The table below provides a selection criteria for various use parameters of the socket.
Description
Packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature test. Contactor types include wire-filled elastomer, spring pin, diamond particle, and capped-silver-partic le elastomer. The table below provides a selection criteria for various use parameters of the socket.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
GHz Socket SMT Adaptor
LS-BGA121D-05
GHz Socket SMT Adaptor LS-BGA121D-05
Packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature test. Contactor types include wire-filled elastomer, spring pin, diamond particle, and capped-silver-partic le elastomer. The table below provides a selection criteria for various use parameters of the socket.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

Packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature test. Contactor types include wire-filled elastomer, spring pin, diamond particle, and capped-silver-particle elastomer. The table below provides a selection criteria for various use parameters of the socket.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LS-BGA121D-05
Product Name GHz Socket SMT Adaptor
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Socket Type BGA; Adaptor
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details