<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""
Our PLCC clips snap onto the leads of surface mounted PLCC packages and provide reliable mechanical and electrical interconnection to all signals. Depending on the specific part, the signals are then presented to surface mount lands, 0.05" mini-grid (MGA) arrays, or to through hole pin interfaces.
Our two piece PLCC Carrier Adapters incorporate pluggable bases that are available in solderable J-lead, PLCC plug, or clip-on versions. ZIF or production sockets are used to house the PLCC device on the upper probe board assembly. These adapters may be ordered without test points.
| Ironwood Electronics, Inc. | Ironwood Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | CL-PLCC84-S-01 | CL-PLCC84-S-01 |
| Product Name | PLCC Clip-On Adaptor | PLCC IC Clip |
| Product Type | Package Adapters / Converters | IC Probing / Analysis Adapters |
| RoHS Compliant | RoHS Compliant (optional feature) | RoHS Compliant (optional feature) |
| Socket Type | PLCC; Adaptor | PLCC; Clip |
| Mounting | SMT |